Manufacturer: JKL Components Corp.
Win Source Part Number: 854576-2178
Features: Lamp
Package: Box
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8539.29.3060
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps |
| Product Number | 2178 | 2178-ND |
| Product Name | Lamps - Incandescents, Neons - 2178 | Incandescent, Neon Lamps |
| Base Type | Wire Terminal |