Dinrail Terminal Blocks
| JITE Connectors Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | RTB450-00 |
| Product Name | Dinrail Terminal Blocks |
| Termination Options | Screw Clamp |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 15.20 mm (0.60 inches) |
| Body Material | Polyamide,UL94,V-2 Self Extinguishing |