Pluggable Terminal Blocks
| JITE Connectors Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PTB750B-04-5 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 7.62 mm (0.30 inches) |