| JITE Connectors Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | BTB851-00 |
| Product Name | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip |
| Termination Options | Screw Clamp |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 10.16 mm (0.40 inches) |