| JITE Connectors Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | BTB673-00 |
| Product Name | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip |
| Termination Options | Screw Clamp |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Contacts Pitch | 16.70 mm (0.66 inches) |