BTB670-13 -- BARRIER TERMINAL BLOCKS
JITE Connectors Inc.
Barrier Terminal Blocks
BTB670-13
Description
Barrier Terminal Blocks
Description
Barrier Terminal Blocks
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
BTB670-13 |
|
Product Name
|
Barrier Terminal Blocks |
|
Mounting Options
|
Terminal Strip
|
|
Termination Options
|
Screw Clamp
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Contacts Pitch
|
7.62 mm (0.30 inches)
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Mounting Options
PCB
# of Contacts
11
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
Mounting Options
PCB
Termination Options
Elevator
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers