JIT Packaging 3" x 1000 yds. 2.2 Mil Intertape #8100 Medium Grade Clear Hot Melt Carton Sealing Tape (4/Case) TCST90338100

Description
Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adhesion to film is good. Application temperature range 45 - 110°. Service temperature range 10 - 120°. Machine length rolls are available for automatic tapers.
Description
Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adhesion to film is good. Application temperature range 45 - 110°. Service temperature range 10 - 120°. Machine length rolls are available for automatic tapers.

Suppliers

Company
Product
Description
Supplier Links
3
Lebanon, OH, USA
3" x 1000 yds. 2.2 Mil Intertape #8100 Medium Grade Clear Hot Melt Carton Sealing Tape (4/Case)
TCST90338100
3" x 1000 yds. 2.2 Mil Intertape #8100 Medium Grade Clear Hot Melt Carton Sealing Tape (4/Case) TCST90338100
Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adhesion to film is good. Application temperature range 45 - 110°. Service temperature range 10 - 120°. Machine length rolls are available for automatic tapers.

Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adhesion to film is good. Application temperature range 45 - 110°. Service temperature range 10 - 120°. Machine length rolls are available for automatic tapers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Tapes
Product Number TCST90338100
Product Name 3" x 1000 yds. 2.2 Mil Intertape #8100 Medium Grade Clear Hot Melt Carton Sealing Tape (4/Case)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details