JIT Packaging Recycling Box 14-gal. 16w x 20.75l x 14.75h RCP 5714-73 BLU

Description
Recycling Containers & Lids
Description
Recycling Containers & Lids

Suppliers

Company
Product
Description
Supplier Links
Recycling Box 14-gal. 16w x 20.75l x 14.75h - RCP 5714-73 BLU - JIT Packaging
Lebanon, OH, USA
Recycling Box 14-gal. 16w x 20.75l x 14.75h
RCP 5714-73 BLU
Recycling Box 14-gal. 16w x 20.75l x 14.75h RCP 5714-73 BLU
Recycling Containers & Lids

Recycling Containers & Lids

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number RCP 5714-73 BLU
Product Name Recycling Box 14-gal. 16w x 20.75l x 14.75h
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details