JIT Packaging String and Button Box - 14 1/4 x 9 x 4" Check Size (12/Case) FSB600

Description
String & Button File Storage Boxes Top flaps on these boxes overlap and are closed by wrapping attached heavy-duty string around plastic eyelets.• String & button closure keeps contents secure even if box is overturned• FastFold™ quick and easy assembly• Medium duty stacking strength for use with or without shelving• Boxes feature a write on area on two sides for labeling with content information.• Sold in case quantities.
Description
String & Button File Storage Boxes Top flaps on these boxes overlap and are closed by wrapping attached heavy-duty string around plastic eyelets.• String & button closure keeps contents secure even if box is overturned• FastFold™ quick and easy assembly• Medium duty stacking strength for use with or without shelving• Boxes feature a write on area on two sides for labeling with content information.• Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Lebanon, OH, USA
String and Button Box - 14 1/4 x 9 x 4" Check Size (12/Case)
FSB600
String and Button Box - 14 1/4 x 9 x 4" Check Size (12/Case) FSB600
String & Button File Storage Boxes Top flaps on these boxes overlap and are closed by wrapping attached heavy-duty string around plastic eyelets.• String & button closure keeps contents secure even if box is overturned• FastFold™ quick and easy assembly• Medium duty stacking strength for use with or without shelving• Boxes feature a write on area on two sides for labeling with content information.• Sold in case quantities.

String & Button File Storage Boxes Top flaps on these boxes overlap and are closed by wrapping attached heavy-duty string around plastic eyelets.• String & button closure keeps contents secure even if box is overturned• FastFold™ quick and easy assembly• Medium duty stacking strength for use with or without shelving• Boxes feature a write on area on two sides for labeling with content information.• Sold in case quantities.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number FSB600
Product Name String and Button Box - 14 1/4 x 9 x 4" Check Size (12/Case)
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 1.02X2.09X.75 (26.0 x 53.0 x 19.0 MM) 5 CELL INSERT BOX - IB05/B6 - MOCAP LLC
Specs
Container Type Box
Height 1 inch (25.4 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details