JIT Packaging #7 14 1/2 x 19" Self-Seal Poly Mailer (500/case) ENVB876

Description
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.
Description
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Suppliers

Company
Product
Description
Supplier Links
#7 14 1/2 x 19
Lebanon, OH, USA
#7 14 1/2 x 19" Self-Seal Poly Mailer (500/case)
ENVB876
#7 14 1/2 x 19" Self-Seal Poly Mailer (500/case) ENVB876
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number ENVB876
Product Name #7 14 1/2 x 19" Self-Seal Poly Mailer (500/case)
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details