DRC PC1604BKD -- DURACELL® PROCELL® ALKALINE BATTERIES 9V 12
JIT Packaging
Duracell® PROCELL® Alkaline Batteries 9V 12
DRC PC1604BKD
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
DRC PC1604BKD |
|
Product Name
|
Duracell® PROCELL® Alkaline Batteries 9V 12 |
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Voltage
12 volts
Capacity
8.5 ampere-hr
View Details
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
Capacity
2.4 ampere-hr
View Details
Voltage
36 volts
Capacity
525 ampere-hr
Width / Diameter
13.25 inch (337 mm)
View Details