JIT Packaging 30 3/4 x 18 x 7" Protective Garment Mailer BSMXLFC

Description
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.
Description
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Suppliers

Company
Product
Description
Supplier Links
30 3/4 x 18 x 7
Lebanon, OH, USA
30 3/4 x 18 x 7" Protective Garment Mailer
BSMXLFC
30 3/4 x 18 x 7" Protective Garment Mailer BSMXLFC
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number BSMXLFC
Product Name 30 3/4 x 18 x 7" Protective Garment Mailer
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details