JIT Packaging 4 x 6" 2 Mil Poly Bags On A Roll (2000/roll) AB210

Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.
Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Suppliers

Company
Product
Description
Supplier Links
4 x 6
Lebanon, OH, USA
4 x 6" 2 Mil Poly Bags On A Roll (2000/roll)
AB210
4 x 6" 2 Mil Poly Bags On A Roll (2000/roll) AB210
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number AB210
Product Name 4 x 6" 2 Mil Poly Bags On A Roll (2000/roll)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details