Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us.
| Jingjiang Nair Motion Technologies Co., Ltd. | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | 90TXA-02430E |
| Product Name | Servo Motor |
| AC Voltage & Frequency | 208-230/240V 60Hz |
| Output Power | 1.01 HP |
| Continuous Current | 4 amps |
| Continuous Torque | 21.2 In-lbs (24.49 kg-cm) |
| Rotor Inertia | 0.3682 oz-in-sec² (2.6 kg-cm²) |