Jingjiang Nair Motion Technologies Co., Ltd. Servo Motor 60TXA-01330E

Description
Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us.
Description
Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor 60TXA-01330E
Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us.

Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us.

Supplier's Site

Technical Specifications

  Jingjiang Nair Motion Technologies Co., Ltd.
Product Category AC Servomotors
Product Number 60TXA-01330E
Product Name Servo Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.5361 HP
Continuous Current 2.8 amps
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Rotor Inertia 0.0524 oz-in-sec² (0.3700 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-50AWA6SA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-RK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details