Jingjiang Nair Motion Technologies Co., Ltd. Servo Motor 110TXA-06030E

Description
Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us.
Description
Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor 110TXA-06030E
Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us.

Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us.

Supplier's Site

Technical Specifications

  Jingjiang Nair Motion Technologies Co., Ltd.
Product Category AC Servomotors
Product Number 110TXA-06030E
Product Name Servo Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.52 HP
Continuous Current 8.5 amps
Continuous Torque 53.1 In-lbs (61.22 kg-cm)
Rotor Inertia 0.5664 oz-in-sec² (4 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7J-A5A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 1500 rpm
View Details