Jie Yi Electronics Limited Motors - AC, DC JYZ0610155

Description
VIBRATION ERM DC MOTOR 15K RPM
Request a Quote Datasheet
Description
VIBRATION ERM DC MOTOR 15K RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYZ0610155-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYZ0610155-ND
Motors - AC, DC 5101-JYZ0610155-ND
VIBRATION ERM DC MOTOR 15K RPM

VIBRATION ERM DC MOTOR 15K RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYZ0610155-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 3257N9C2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Motors - AC, DC - 403-3013162005-ND - DigiKey
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motors - MMP BL58-412F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 8.4 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details