Jie Yi Electronics Limited Motors - AC, DC JYN30SA-13107-28VU

Description
VIBRATION ERM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYN30SA-13107-28VU-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM DC MOTOR

VIBRATION ERM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYN30SA-13107-28VU-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011224004-ND - DigiKey
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1438 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
Gearbox Ratio 20.4 : 1
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
 - PT.48 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details