Jie Yi Electronics Limited Motors - AC, DC JYN30PA-11130V-27

Description
VIBRATION ERM 12MM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM 12MM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYN30PA-11130V-27-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM 12MM DC MOTOR

VIBRATION ERM 12MM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYN30PA-11130V-27-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
Micro Motor - YHD-310 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details