Jie Yi Electronics Limited Motors - AC, DC JYD0716L520-L50

Description
VIBRATION ERM 7MM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM 7MM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD0716L520-L50-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM 7MM DC MOTOR

VIBRATION ERM 7MM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD0716L520-L50-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Brushed Motors - MMP S27-411H-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 7.7 amps
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details