Jie Yi Electronics Limited Motors - AC, DC JYD0716L450-L30

Description
VIBRATION ERM 7MM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM 7MM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD0716L450-L30-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM 7MM DC MOTOR

VIBRATION ERM 7MM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD0716L450-L30-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
Micro Motor - YHD-F260 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 1.01 amps
View Details