Jie Yi Electronics Limited Motors - AC, DC JYD061217

Description
6MM MICRO DC STANDARD MOTOR
Request a Quote Datasheet
Description
6MM MICRO DC STANDARD MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD061217-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYD061217-ND
Motors - AC, DC 5101-JYD061217-ND
6MM MICRO DC STANDARD MOTOR

6MM MICRO DC STANDARD MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD061217-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.4 In-lbs (1.6 kg-cm)
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
Brushed Motors - MMP D22-490H-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 2.7 amps
View Details
FRAMELESS MOTOR - 57FSF20-D06420-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
View Details