Jie Yi Electronics Limited Motors - AC, DC JYD0408L320-L30

Description
VIBRATION ERM 4MM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM 4MM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD0408L320-L30-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM 4MM DC MOTOR

VIBRATION ERM 4MM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD0408L320-L30-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

35GLT2R82 Brush DC Coreless Motor - 35GLT2R82-426SP.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3036 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
 - PT.3435 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.0348 HP
View Details