Jie Yi Electronics Limited Motors - AC, DC JYC720FDRL

Description
VIBRATION ERM MOTOR 7MM FPC
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR 7MM FPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC720FDRL-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC720FDRL-ND
Motors - AC, DC 5101-JYC720FDRL-ND
VIBRATION ERM MOTOR 7MM FPC

VIBRATION ERM MOTOR 7MM FPC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC720FDRL-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Brushed Motors - MMP D40-675E-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details