Jie Yi Electronics Limited Motors - AC, DC JYC1034

Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC1034-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC1034-ND
Motors - AC, DC 5101-JYC1034-ND
VIBRATION ERM MOTOR, 10MM COIN M

VIBRATION ERM MOTOR, 10MM COIN M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC1034-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 0816N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.2 VDC
Output Power 4.02E-4 HP
View Details
24DCT Athlonix - Graphite Brush DC Motor - 24DCT 32G2 213P 2 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.74 in-oz/amp (19.38 mN-m/amp)
View Details
Brushless Motors - MMP BL44-297K-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.5000 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details