Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
JIE YI ELECTRONICS LIMITED
JYC0820 -- MOTORS - AC, DC
Jie Yi Electronics Limited
Motors - AC, DC
JYC0820
Description
VIBRATION ERM MOTOR, 8MM COIN MO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
VIBRATION ERM MOTOR, 8MM COIN MO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC0820-ND
Motors - AC, DC
5101-JYC0820-ND
VIBRATION ERM MOTOR, 8MM COIN MO
VIBRATION ERM MOTOR, 8MM COIN MO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motors
Product Number
5101-JYC0820-ND
Product Name
Motors - AC, DC
Commutation
Brush
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor
DIH10-27-001A
Specs
Commutation
Brushless
Standard DC Voltage
9V
Continuous Torque
0.4 In-lbs (0.4082 kg-cm)
View Details
FAULHABER MICROMO
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology
Series 2622 ... B 4 Pole Technology
Specs
Commutation
Brushless
DC Voltage Range
6.0 VDC
Torque Constant
1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Midwest Motion Products, Inc.
Brushed Motors
MMP S22-346K-60V
Specs
Commutation
Brush
DC Voltage Range
60.0 VDC
Continuous Current
3.4 amps
View Details
3X Motion Technologies Co., Ltd
DC Geared Motor
WG2 Series
Specs
Commutation
Brush
Gear Type
Worm
Gearbox Ratio
25 to 75 : 1
View Details