Jiangsu Sunkaier Industrial Technology Co., LTD Continuous Kneader Reactor SK3000

Description
SK3000 - KRC Kneader is a horizontal, twin screw, closed type continuous kneading/reacting processor. KRC Kneader has developed for the complishments as continuous polymerization / reacting processor for engineering plastics and others. Compared to twin screw extruder, KRC Kneader has compact structure such as short L/D and low power while having equivalent kneading and dispersion performance and contributing to rationalization of manufacturing process and cost reduction. Especially KRC Kneader offers several advantages over batch mixing. If required longer residence time and higher production capacity, continuous reactor, plug-flow is available. Features Excellent kneading and dispersion capability despite short L/D Compression and elongation action accompanying rotation of paddle and shearing action with narrow clearance provide improvement kneading and dispersion effect. Unlimited arrangement of paddles The paddles can be changed individually. Therefore the optimum paddle arrangement pattern can be selected according to the application and purpose. These selections of paddle arrangement enable the Kneader to control residence time and axial pressure distribution of the materials. Excellent self-wiping performance The co-rotating shafts and close clearances between paddles and between the paddles and barrel walls provide efficient uniform mixing. This prevents material build up inside the barrel and results in a self-wiping action. Easy maintenance and cleaning. Typical Applications Polymerization and Reaction for Engineering Plastics ( Polyacetal, Polyamide, Polyurethane, etc.) Kneading for Plastics (Epoxy, Polyamide, Polyester, etc.) Kneading for Chemical Products (Sealing material, Powder Paints, etc.) Kneading for Electric Material Products (Battery material, Ceramic, Carbon , EMC, etc.) Lab test and pilot test can be performed. Typically in one to three days of testing, feasibility can be proven and the machine can be configured to suit the specific product and mixing needs.
Description
SK3000 - KRC Kneader is a horizontal, twin screw, closed type continuous kneading/reacting processor. KRC Kneader has developed for the complishments as continuous polymerization / reacting processor for engineering plastics and others. Compared to twin screw extruder, KRC Kneader has compact structure such as short L/D and low power while having equivalent kneading and dispersion performance and contributing to rationalization of manufacturing process and cost reduction. Especially KRC Kneader offers several advantages over batch mixing. If required longer residence time and higher production capacity, continuous reactor, plug-flow is available. Features Excellent kneading and dispersion capability despite short L/D Compression and elongation action accompanying rotation of paddle and shearing action with narrow clearance provide improvement kneading and dispersion effect. Unlimited arrangement of paddles The paddles can be changed individually. Therefore the optimum paddle arrangement pattern can be selected according to the application and purpose. These selections of paddle arrangement enable the Kneader to control residence time and axial pressure distribution of the materials. Excellent self-wiping performance The co-rotating shafts and close clearances between paddles and between the paddles and barrel walls provide efficient uniform mixing. This prevents material build up inside the barrel and results in a self-wiping action. Easy maintenance and cleaning. Typical Applications Polymerization and Reaction for Engineering Plastics ( Polyacetal, Polyamide, Polyurethane, etc.) Kneading for Plastics (Epoxy, Polyamide, Polyester, etc.) Kneading for Chemical Products (Sealing material, Powder Paints, etc.) Kneading for Electric Material Products (Battery material, Ceramic, Carbon , EMC, etc.) Lab test and pilot test can be performed. Typically in one to three days of testing, feasibility can be proven and the machine can be configured to suit the specific product and mixing needs.

Suppliers

Company
Product
Description
Supplier Links
Continuous Kneader Reactor - SK3000 - Jiangsu Sunkaier Industrial Technology Co., LTD
Yixing, China
Continuous Kneader Reactor
SK3000
Continuous Kneader Reactor SK3000
SK3000 - KRC Kneader is a horizontal, twin screw, closed type continuous kneading/reacting processor. KRC Kneader has developed for the complishments as continuous polymerization / reacting processor for engineering plastics and others. Compared to twin screw extruder, KRC Kneader has compact structure such as short L/D and low power while having equivalent kneading and dispersion performance and contributing to rationalization of manufacturing process and cost reduction. Especially KRC Kneader offers several advantages over batch mixing. If required longer residence time and higher production capacity, continuous reactor, plug-flow is available. Features Excellent kneading and dispersion capability despite short L/D Compression and elongation action accompanying rotation of paddle and shearing action with narrow clearance provide improvement kneading and dispersion effect. Unlimited arrangement of paddles The paddles can be changed individually. Therefore the optimum paddle arrangement pattern can be selected according to the application and purpose. These selections of paddle arrangement enable the Kneader to control residence time and axial pressure distribution of the materials. Excellent self-wiping performance The co-rotating shafts and close clearances between paddles and between the paddles and barrel walls provide efficient uniform mixing. This prevents material build up inside the barrel and results in a self-wiping action. Easy maintenance and cleaning. Typical Applications Polymerization and Reaction for Engineering Plastics ( Polyacetal, Polyamide, Polyurethane, etc.) Kneading for Plastics (Epoxy, Polyamide, Polyester, etc.) Kneading for Chemical Products (Sealing material, Powder Paints, etc.) Kneading for Electric Material Products (Battery material, Ceramic, Carbon , EMC, etc.) Lab test and pilot test can be performed. Typically in one to three days of testing, feasibility can be proven and the machine can be configured to suit the specific product and mixing needs.

SK3000 - KRC Kneader is a horizontal, twin screw, closed type continuous kneading/reacting processor. KRC Kneader has developed for the complishments as continuous polymerization / reacting processor for engineering plastics and others. Compared to twin screw extruder, KRC Kneader has compact structure such as short L/D and low power while having equivalent kneading and dispersion performance and contributing to rationalization of manufacturing process and cost reduction. Especially KRC Kneader offers several advantages over batch mixing. If required longer residence time and higher production capacity, continuous reactor, plug-flow is available.

Features

  • Excellent kneading and dispersion capability despite short L/D
  • Compression and elongation action accompanying rotation of paddle and shearing action with narrow clearance provide improvement kneading and dispersion effect.
  • Unlimited arrangement of paddles
  • The paddles can be changed individually. Therefore the optimum paddle arrangement pattern can be selected according to the application and purpose. These selections of paddle arrangement enable the Kneader to control residence time and axial pressure distribution of the materials.
  • Excellent self-wiping performance
  • The co-rotating shafts and close clearances between paddles and between the paddles and barrel walls provide efficient uniform mixing. This prevents material build up inside the barrel and results in a self-wiping action.
  • Easy maintenance and cleaning.

Typical Applications

  • Polymerization and Reaction for Engineering Plastics ( Polyacetal, Polyamide, Polyurethane, etc.)
  • Kneading for Plastics (Epoxy, Polyamide, Polyester, etc.)
  • Kneading for Chemical Products (Sealing material, Powder Paints, etc.)
  • Kneading for Electric Material Products (Battery material, Ceramic, Carbon , EMC, etc.)
  • Lab test and pilot test can be performed.
  • Typically in one to three days of testing, feasibility can be proven and the machine can be configured to suit the specific product and mixing needs.
Supplier's Site

Technical Specifications

  Jiangsu Sunkaier Industrial Technology Co., LTD
Product Category Industrial Mixers
Product Number SK3000
Product Name Continuous Kneader Reactor
Applications / Industry Chemical Processing; Paint / Coating Processing
Media Type Powder or Granular
Mixer Type Kneader
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
PreMax High Shear Mixer - PM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Paint / Coating Processing
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Viscosity Range 1 to 10000 cps
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details