200mA null 1.8V Positive electrode 7.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | RS3221-1.8YF5 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Package Type | SOT23 |
| Output Voltage | 1.8 volts |