Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
JIANGSU CHANGJING ELECTRONICS TECHNOLOGY CO., LTD
MPSA13 -- TRIODE/MOS TUBE/TRANSISTOR >> BIPOLAR TRANSISTORS - BJT
Jiangsu Changjing Electronics Technology Co., Ltd
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MPSA13
Description
TO-92-3 Bipolar Transistors - BJT ROHS
Datasheet
Description
TO-92-3 Bipolar Transistors - BJT ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MPSA13
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MPSA13
TO-92-3 Bipolar Transistors - BJT ROHS
TO-92-3 Bipolar Transistors - BJT ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Bipolar RF Transistors
Product Number
MPSA13
Product Name
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type
TO-92
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4401
Specs
Polarity
NPN; NPN
Transistor Technology / Material
SILICON
Number of units in IC
1
View Details
RS Components, Ltd.
Bipolar Transistors
1219940
Specs
Polarity
NPN
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details
Infineon Technologies AG
30V 0.1A Bipolar Transistor
BC848BWE6327
Specs
Polarity
NPN
Package Type
Tape and Reel
Packing Method
Tape and Reel
View Details
2
suppliers
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-16,235
Specs
Package Type
SOT23; SOT23 SOT23
I
C(max)
500 milliamps
V
CEO
45 volts
View Details
7
suppliers