65dB 1A Fixed 3.3V Positive electrode 20V SOT-223-4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
65dB 1A Fixed 3.3V Positive electrode 20V SOT-223-4 Linear Voltage Regulators (LDO) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CJT1117B-3.3 | CJT1117B-3.3 |
| Product Name | Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Output Voltage | 3.3 volts |