Jiangsu Changjing Electronics Technology Co., Ltd Oscillators, Resonators, and Crystals CJK05-327680620B20

Description
32.768kHz 6pF ±20ppm MC-146 Crystals ROHS
Description
32.768kHz 6pF ±20ppm MC-146 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CJK05-327680620B20 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CJK05-327680620B20
Oscillators, Resonators, and Crystals CJK05-327680620B20
32.768kHz 6pF ±20ppm MC-146 Crystals ROHS

32.768kHz 6pF ±20ppm MC-146 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CJK05-327680620B20
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PVX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6720397P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details