100mA Fixed 5V Positive electrode 30V SOT-23-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
100mA Fixed 5V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CJ78L05 | CJ78L05 |
| Product Name | Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-92 |