80dB 500mA 3.3V 6V SOT-23-3L Linear Voltage Regulators (LDO) ROHS
80dB 500mA 3.3V 6V SOT-23-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CJ6211A33M | CJ6211A33M |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Package Type | SOT23 | |
| Output Voltage | 3.3 volts |