20V 660mA 430mΩ@4.5V,1A 350mW 1.1V 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 660mA 430mΩ@4.5V,1A 350mW 1.1V P Channel SOT-23 MOSFETs ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CJ3139K | CJ3139K |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 1.1 volts | |
| rDS(on) | 0.4300 ohms |