Jiangsu Changjing Electronics Technology Co., Ltd Oscillators, Resonators, and Crystals CJ02-110592020A20L40

Description
11.0592MHz 20pF ±20ppm HC-49S Crystals ROHS
Description
11.0592MHz 20pF ±20ppm HC-49S Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CJ02-110592020A20L40 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CJ02-110592020A20L40
Oscillators, Resonators, and Crystals CJ02-110592020A20L40
11.0592MHz 20pF ±20ppm HC-49S Crystals ROHS

11.0592MHz 20pF ±20ppm HC-49S Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CJ02-110592020A20L40
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystals - XC759TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details