20mA 10mA 600V 1个双向可控硅 TO-220 TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BT136 |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| Package Type | TO-220 |
| VDRM | 600 volts |
| ITSM | 25 amps |
| IGT | 10 mA |