60V 1.5W 100@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCP55 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | SOT223 |
| IC(max) | 1000 milliamps |
| VCEO | 60 volts |