80V 1.5W 100@150mA,2V 1A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCP53-16 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | SOT223 |
| IC(max) | 1000 milliamps |
| VCEO | 80 volts |