30V 1.25W 160@1A,2V 3A PNP TO-126-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | B772 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| IC(max) | 3000 milliamps |
| VCEO | 30 volts |