160V 1W 100@150mA,5V 1.5A PNP TO-126 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SB649A |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| IC(max) | 1500 milliamps |
| VCEO | 160 volts |