50V 1W 120@500mA,3V 3A PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SB1184 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-252 (DPAK) |
| IC(max) | 3000 milliamps |
| VCEO | 50 volts |