50V 500mW 180@500mA,2V 2A PNP SOT-89 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1797 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | SOT89 |
| IC(max) | 2000 milliamps |
| VCEO | 50 volts |