JFW Industries, Inc. 19" Rack, 75 Ohm RF Switch Assembly 75SA-053

Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet
Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Indianapolis, IN, USA
19" Rack, 75 Ohm RF Switch Assembly
75SA-053
19" Rack, 75 Ohm RF Switch Assembly 75SA-053
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Capabilities & Options

Custom Models

The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.

Remote Commands

JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.

Test Software

JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 75SA-053
Product Name 19" Rack, 75 Ohm RF Switch Assembly
Package Type Connectorized
Connector Type F
Control Interface RS232; Ethernet, Manual
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 45 to 1003 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details