JFW Industries, Inc. Electro-Mechanical 75 Ohm RF Switch 75S-111

Description
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.
Datasheet
Description
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro-Mechanical 75 Ohm RF Switch - 75S-111 - JFW Industries, Inc.
Indianapolis, IN, USA
Electro-Mechanical 75 Ohm RF Switch
75S-111
Electro-Mechanical 75 Ohm RF Switch 75S-111
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.

Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing.

The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 75S-111
Product Name Electro-Mechanical 75 Ohm RF Switch
Package Type Connectorized
Frequency Range 0.0 to 2150 MHz
Insertion Loss 0.7500 to 1 dB
Isolation 50 dB
Switching Speed 10 ms
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details