JFW Industries, Inc. 19" Rack, 75 Ohm Programmable Attenuator Assembly 75PA-074

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Indianapolis, IN, USA
19" Rack, 75 Ohm Programmable Attenuator Assembly
75PA-074
19" Rack, 75 Ohm Programmable Attenuator Assembly 75PA-074
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 75 Ohm

Capabilities & Options

Custom Models

The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.

Remote Commands

JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.

Test Software

JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself.

Attenuators:Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz)
Remote Control:Ethernet, RS-232, GPIB, or TTL
Manual Control:Keypad (w/ LCD) or toggle switches
Enclosures:Benchtop or 19", 23", 24" rack enclosures
Supplied Power:AC, Dual redundant AC, or DC powered
RF Connectors:BNC, TNC, SMA, N, etc.
Impedance:75 Ohm
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75PA-074
Product Name 19" Rack, 75 Ohm Programmable Attenuator Assembly
Attenuator Type Variable
Frequency 1 GHz
Insertion Loss 3.5 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Programmable Attenuator, Relay - 50P-0531 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 1.5 GHz
Insertion Loss 2.1 to 4 dB
View Details
Dual Rotary Attenuator,50 Ohm - 50DR-001 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 0.5000 dB
View Details
High Power Solid-State 50 Ohm Programmable Attenuator - 50P-1819 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0320 GHz
Insertion Loss 1.2 dB
View Details
Single Rotary Attenuator, 50 Ohm - 50R-401 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Insertion Loss 0.7000 dB
View Details