JFW Industries, Inc. Benchtop RF Switch Assembly, 50 Ohm 50SA-251

Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet
Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop RF Switch Assembly, 50 Ohm - 50SA-251 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop RF Switch Assembly, 50 Ohm
50SA-251
Benchtop RF Switch Assembly, 50 Ohm 50SA-251
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Capabilities & Options

Custom Models
The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.
Remote Commands
JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.
Test Software
JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50SA-251
Product Name Benchtop RF Switch Assembly, 50 Ohm
Package Type Connectorized
Connector SMA
Control Interface GPIB
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA13GN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
3 suppliers
0.1-3.0 GHz SP7T Main/Diversity Antenna Switch - SKY13417-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 20 to 35 dB
View Details
4 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details