JFW Industries, Inc. Benchtop Rotary Attenuator, Enclosures 50BR-104

Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet
Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Rotary Attenuator, Enclosures - 50BR-104 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop Rotary Attenuator, Enclosures
50BR-104
Benchtop Rotary Attenuator, Enclosures 50BR-104
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries.com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50BR-104
Product Name Benchtop Rotary Attenuator, Enclosures
Attenuator Type Variable
Frequency 0.0 to 2.7 GHz
Insertion Loss 1.7 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details