Win Source Part Number: 1211054-UA100
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Package: Retail Package
Standard Package: 1
Voltage - Input: 100 ~ 240 VAC
Region Utilized: International
Dimension: 2.44" L x 2.17" W x 1.81" H (62.0mm x 55.0mm x 46.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8504.40.1400
Mfr: Triplett Test Equipment and Tools
Other Names: 2329-UA100
Approval Agency: CE, FCC
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1211054-UA100 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Retail Package |