Triplett Power Supplies (Test, Bench) PS305

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 160W Features Adjustable or Fixed Selection Switch, Regulated
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 160W Features Adjustable or Fixed Selection Switch, Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 4958-PS305-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
4958-PS305-ND
Power Supplies (Test, Bench) 4958-PS305-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 160W Features Adjustable or Fixed Selection Switch, Regulated

0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 160W Features Adjustable or Fixed Selection Switch, Regulated

Buy Now Datasheet
Bench Top Pwr Supply, Adj, 1 O/p, 30V/5A; Power Supply Output Type Triplett - 50AJ0246 - Newark, An Avnet Company
Chicago, IL, United States
Bench Top Pwr Supply, Adj, 1 O/p, 30V/5A; Power Supply Output Type Triplett
50AJ0246
Bench Top Pwr Supply, Adj, 1 O/p, 30V/5A; Power Supply Output Type Triplett 50AJ0246
BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:160W; Product Range:

BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:160W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4958-PS305-ND 50AJ0246
Product Name Power Supplies (Test, Bench) Bench Top Pwr Supply, Adj, 1 O/p, 30V/5A; Power Supply Output Type Triplett
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details