CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:21.74mm; Panel Cutout Width:36.68mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 44F4772 |
| Product Name | Current Meter; Meter Function Jewell/modutec |
| Current Range | 0.0 to 5 amps |